Cornell Dubilier Capacitor Polypropylene Pp Film, 3900Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF12D39J-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3900pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3900pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 3900Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3900Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2146
Capacitor Polypropylene Pp Film, 3900Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2146
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3900pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3900pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2146
Product Name Capacitor Polypropylene Pp Film, 3900Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details