Cornell Dubilier Capacitor Polypropylene Pp Film 0.082Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF8S82J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.082Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.082Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2267
Capacitor Polypropylene Pp Film 0.082Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2267
CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2267
Product Name Capacitor Polypropylene Pp Film 0.082Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C17CFR45C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details