CAP FILM 0.015UF 10% 400VDC RAD
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | DPP4S15K-F |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | High Frequency; High Frequency, Switching |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |