Cornell Dubilier Capacitor Polypropylene Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF4P22J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2206 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2206
Capacitor Polypropylene Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2206
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2206
Product Name Capacitor Polypropylene Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details