Cornell Dubilier Film Paper Film Capacitors DMT1S33K-F

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 8.9mm Length: 14.2mm Thickness: 6.3mm Diameter: — Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 8.9mm Length: 14.2mm Thickness: 6.3mm Diameter: — Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT1S33K-F is a radial-leaded polyester film capacitor with a capacitance of 0.033 µF and a rated voltage of 100 Vdc. It has a maximum height of 6.3 mm (0.250 in), length of 14.2 mm (0.560 in), and lead spacing of 10.2 mm (0.400 in). The capacitor operates from -55 °C to +125 °C, with full-rated voltage up to 85 °C and linear derating to 50% at 125 °C. It features a dissipation factor of 1% max at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ min, and a dV/dt rating of 3300 V/µs. The part is RoHS compliant and employs a moisture-resistive epoxy coating.

Datasheet Summary
Powered by GS/AI

The DMT1S33K-F is a radial-leaded polyester film capacitor with a capacitance of 0.033 µF and a rated voltage of 100 Vdc. It has a maximum height of 6.3 mm (0.250 in), length of 14.2 mm (0.560 in), and lead spacing of 10.2 mm (0.400 in). The capacitor operates from -55 °C to +125 °C, with full-rated voltage up to 85 °C and linear derating to 50% at 125 °C. It features a dissipation factor of 1% max at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ min, and a dV/dt rating of 3300 V/µs. The part is RoHS compliant and employs a moisture-resistive epoxy coating.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DMT1S33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DMT1S33K-F
Film Paper Film Capacitors DMT1S33K-F
For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 8.9mm Length: 14.2mm Thickness: 6.3mm Diameter: — Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 100V
  • Voltage AC: 65V
  • ESR: —
  • dV/dt: 3300
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 8.9mm
  • Length: 14.2mm
  • Thickness: 6.3mm
  • Diameter: —
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Film Capacitors - 2002-DMT1S33K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DMT1S33K-F
Film Capacitors 2002-DMT1S33K-F
Polyester Film Capacitors 0.033µF 100V

Polyester Film Capacitors 0.033µF 100V

Supplier's Site Datasheet
Film Capacitors - DMT1S33K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
DMT1S33K-F-ND
Film Capacitors DMT1S33K-F-ND
0.033µF Film Capacitor 65V 100V Polyester, Metallized Radial

0.033µF Film Capacitor 65V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - DMT1S33K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DMT1S33K-F
Capacitors - Film Capacitors DMT1S33K-F
CAP FILM 0.033UF 10% 100VDC RAD

CAP FILM 0.033UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DMT1S33K-F 2002-DMT1S33K-F DMT1S33K-F-ND DMT1S33K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-104MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers