Cornell Dubilier Film Capacitors DPP6D47K-F

Description
Polypropylene Radial Leaded Film Capacitors 0.0047µF 630V
Request a Quote Datasheet
Description
Polypropylene Radial Leaded Film Capacitors 0.0047µF 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2002-DPP6D47K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DPP6D47K-F
Film Capacitors 2002-DPP6D47K-F
Polypropylene Radial Leaded Film Capacitors 0.0047µF 630V

Polypropylene Radial Leaded Film Capacitors 0.0047µF 630V

Supplier's Site Datasheet
Film Capacitors - DPP6D47K-F - 1050366-DPP6D47K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPP6D47K-F
1050366-DPP6D47K-F
Film Capacitors - DPP6D47K-F 1050366-DPP6D47K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050366-DPP6D47K-F Packaging: Bulk Features: Low ESR Termination: PC Pins Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: High Frequency, Switching Height - Seated (Max): 0.610" (15.50mm) Mounting: Through Hole Capacitance: 4700pF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.768" L x 0.315" W (19.50mm x 8.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050366-DPP6D47K-F
Packaging: Bulk
Features: Low ESR
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: High Frequency, Switching
Height - Seated (Max): 0.610" (15.50mm)
Mounting: Through Hole
Capacitance: 4700pF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.768" L x 0.315" W (19.50mm x 8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Film Capacitors - 338-4065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4065-ND
Film Capacitors 338-4065-ND
4700pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - DPP6D47K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
DPP6D47K-F
Capacitors - Film Capacitors DPP6D47K-F
CAP FILM 4700PF 10% 630VDC RAD

CAP FILM 4700PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-DPP6D47K-F 1050366-DPP6D47K-F 338-4065-ND DPP6D47K-F
Product Name Film Capacitors Film Capacitors - DPP6D47K-F Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details