Cornell Dubilier Capacitor Polypropylene Pp Film 0.012Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier DPFF12S12J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.012Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2152 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.012Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier
66K2152
Capacitor Polypropylene Pp Film 0.012Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier 66K2152
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2152
Product Name Capacitor Polypropylene Pp Film 0.012Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers