Cornell Dubilier Film Capacitors DPP6D47K-F

Description
CAP FILM 4700PF 10% 630VDC RAD
Datasheet
Description
CAP FILM 4700PF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPP6D47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPP6D47K-F
Film Capacitors DPP6D47K-F
CAP FILM 4700PF 10% 630VDC RAD

CAP FILM 4700PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 4700Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2411 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2411
Capacitor Polypropylene Pp Film, 4700Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2411
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPP6D47K-F 66K2411
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 4700Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details