Cornell Dubilier Capacitor Polypropylene Pp Film, 3300Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF12D33J-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3300pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3300pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 3300Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2145 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3300Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2145
Capacitor Polypropylene Pp Film, 3300Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2145
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3300pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:3300pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2145
Product Name Capacitor Polypropylene Pp Film, 3300Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details