Cornell Dubilier Film Capacitors - DPP2P33K-F DPP2P33K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777861-DPP2P33K-F Series: DPP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR Termination: PC Pins Package: Radial Voltage Rating - AC: 140V Voltage Rating - DC: 250V Applications: High Frequency, Switching Capacitance: 0.33μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm) Height - Seated (Maximum): 1.102" (28.00mm) Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777861-DPP2P33K-F Series: DPP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR Termination: PC Pins Package: Radial Voltage Rating - AC: 140V Voltage Rating - DC: 250V Applications: High Frequency, Switching Capacitance: 0.33μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm) Height - Seated (Maximum): 1.102" (28.00mm) Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPP2P33K-F - 777861-DPP2P33K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPP2P33K-F
777861-DPP2P33K-F
Film Capacitors - DPP2P33K-F 777861-DPP2P33K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777861-DPP2P33K-F Series: DPP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR Termination: PC Pins Package: Radial Voltage Rating - AC: 140V Voltage Rating - DC: 250V Applications: High Frequency, Switching Capacitance: 0.33μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm) Height - Seated (Maximum): 1.102" (28.00mm) Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777861-DPP2P33K-F
Series: DPP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Low ESR
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 140V
Voltage Rating - DC: 250V
Applications: High Frequency, Switching
Capacitance: 0.33μF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPP
Categories: Capacitors
Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Maximum): 1.102" (28.00mm)
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DPP2P33K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPP2P33K-F
Capacitors - Film Capacitors DPP2P33K-F
CAP FILM 0.33UF 10% 250VDC RAD

CAP FILM 0.33UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777861-DPP2P33K-F DPP2P33K-F
Product Name Film Capacitors - DPP2P33K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details