Cornell Dubilier Capacitor Polyester Film 0.022Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier DMT1S22K-F

Description
CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.022Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2128
Capacitor Polyester Film 0.022Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2128
CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - DMT1S22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DMT1S22K-F
Film Capacitors DMT1S22K-F
CAP FILM 0.022UF 10% 100VDC RAD

CAP FILM 0.022UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2128 DMT1S22K-F
Product Name Capacitor Polyester Film 0.022Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details