Cornell Dubilier Capacitor Polyester Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier DMT2P33K-F

Description
CAPACITOR POLYESTER FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2136 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2136
Capacitor Polyester Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2136
CAPACITOR POLYESTER FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2136
Product Name Capacitor Polyester Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details