Cornell Dubilier Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier DPM4P47K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2288
Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2288
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2288
Product Name Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers