CAPACITOR POLYPROPYLENE PP FILM 0.068UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K2278 |
| Product Name | Capacitor Polypropylene Pp Film 0.068Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |