Cornell Dubilier Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier DMT2D47K-F

Description
CAPACITOR POLYESTER FILM, 4700PF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 4700PF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2133
Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2133
CAPACITOR POLYESTER FILM, 4700PF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2133
Product Name Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers