Cornell Dubilier Capacitor Polypropylene Pp Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier DPM2P33K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2271
Capacitor Polypropylene Pp Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2271
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2271
Product Name Capacitor Polypropylene Pp Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHC400KS - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details