Cornell Dubilier Film Paper Film Capacitors DMT1S47K-F

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 11mm Length: 14.2mm Thickness: 6.6mm Diameter: — Lead Spacing: 10.7mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 11mm Length: 14.2mm Thickness: 6.6mm Diameter: — Lead Spacing: 10.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT1S47K-F is a radial-leaded polyester film capacitor with a capacitance of 0.047 µF and a rated voltage of 100 Vdc. It features a maximum height of 6.6 mm, length of 14.2 mm, thickness of 2.6 mm, and lead spacing of 10.7 mm. The capacitor supports a peak dV/dt of 3300 V/µs, operates from -55 °C to +125 °C, and meets a dissipation factor of 1% maximum at 25 °C and 1 kHz. It has an insulation resistance of at least 100,000 MΩ and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DMT1S47K-F is a radial-leaded polyester film capacitor with a capacitance of 0.047 µF and a rated voltage of 100 Vdc. It features a maximum height of 6.6 mm, length of 14.2 mm, thickness of 2.6 mm, and lead spacing of 10.7 mm. The capacitor supports a peak dV/dt of 3300 V/µs, operates from -55 °C to +125 °C, and meets a dissipation factor of 1% maximum at 25 °C and 1 kHz. It has an insulation resistance of at least 100,000 MΩ and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DMT1S47K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DMT1S47K-F
Film Paper Film Capacitors DMT1S47K-F
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 11mm Length: 14.2mm Thickness: 6.6mm Diameter: — Lead Spacing: 10.7mm
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 100V
  • Voltage AC: 65V
  • ESR: —
  • dV/dt: 3300
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 11mm
  • Length: 14.2mm
  • Thickness: 6.6mm
  • Diameter: —
  • Lead Spacing: 10.7mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - DMT1S47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DMT1S47K-F
Capacitors - Film Capacitors DMT1S47K-F
CAP FILM 0.047UF 10% 100VDC RAD

CAP FILM 0.047UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number DMT1S47K-F DMT1S47K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester, Metallized
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers