Cornell Dubilier Film Capacitors DPFF2S15J-F

Description
CAP FILM 0.015UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPFF2S15J-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPFF2S15J-F
Film Capacitors DPFF2S15J-F
CAP FILM 0.015UF 5% 250VDC RAD

CAP FILM 0.015UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.015Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.015Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2187
Capacitor Polypropylene Pp Film 0.015Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2187
CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPFF2S15J-F 66K2187
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.015Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details