Cornell Dubilier Capacitor Polypropylene Pp Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF2S47J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2193
Capacitor Polypropylene Pp Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2193
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2193
Product Name Capacitor Polypropylene Pp Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details