Cornell Dubilier Capacitor Polypropylene Pp Film, 5600Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF16D56J-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 5600Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 5600Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2168
Capacitor Polypropylene Pp Film, 5600Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2168
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2168
Product Name Capacitor Polypropylene Pp Film, 5600Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details