Cornell Dubilier Capacitor Polypropylene Pp Film 0.047Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier DPP4S47K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.047Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2405
Capacitor Polypropylene Pp Film 0.047Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2405
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2405
Product Name Capacitor Polypropylene Pp Film 0.047Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details