Cornell Dubilier Capacitor Polypropylene Pp Film 0.018Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF8S18J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.018Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2259 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.018Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2259
Capacitor Polypropylene Pp Film 0.018Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2259
CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2259
Product Name Capacitor Polypropylene Pp Film 0.018Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details