Cornell Dubilier Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier DPFF16S22J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier
66K2174
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier 66K2174
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2174
Product Name Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details