Cornell Dubilier Film Paper Film Capacitors DMT1S15K-F

Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9.4mm Length: 13mm Thickness: 5.6mm Diameter: — Lead Spacing: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9.4mm Length: 13mm Thickness: 5.6mm Diameter: — Lead Spacing: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT1S15K-F is a radial-leaded polyester film capacitor with a capacitance of 0.015 µF and a rated voltage of 100 Vdc. It features a maximum height of 9.4 mm, length of 13.0 mm, thickness of 5.6 mm, and lead spacing of 10.0 mm, with tin-plated copper-clad steel leads. The capacitor has a dissipation factor of 1% maximum at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ minimum, and a peak dV/dt rating of 4550 V/µs. It operates from -55 °C to +125 °C, with full-rated voltage up to 85 °C and linear derating to 50% at 125 °C. The device is RoHS compliant and features a moisture-resistive epoxy coating.

Datasheet Summary
Powered by GS/AI

The DMT1S15K-F is a radial-leaded polyester film capacitor with a capacitance of 0.015 µF and a rated voltage of 100 Vdc. It features a maximum height of 9.4 mm, length of 13.0 mm, thickness of 5.6 mm, and lead spacing of 10.0 mm, with tin-plated copper-clad steel leads. The capacitor has a dissipation factor of 1% maximum at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ minimum, and a peak dV/dt rating of 4550 V/µs. It operates from -55 °C to +125 °C, with full-rated voltage up to 85 °C and linear derating to 50% at 125 °C. The device is RoHS compliant and features a moisture-resistive epoxy coating.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DMT1S15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DMT1S15K-F
Film Paper Film Capacitors DMT1S15K-F
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9.4mm Length: 13mm Thickness: 5.6mm Diameter: — Lead Spacing: 10mm
  • For New Design: Yes
  • Capacitance: 15 nF
  • Voltage DC: 100V
  • Voltage AC: 65V
  • ESR: —
  • dV/dt: 4550
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 9.4mm
  • Length: 13mm
  • Thickness: 5.6mm
  • Diameter: —
  • Lead Spacing: 10mm
Supplier's Site Datasheet
Film Capacitors - DMT1S15K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
DMT1S15K-F-ND
Film Capacitors DMT1S15K-F-ND
0.015µF Film Capacitor 65V 100V Polyester, Metallized Radial

0.015µF Film Capacitor 65V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 2002-DMT1S15K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DMT1S15K-F
Film Capacitors 2002-DMT1S15K-F
Polyester Film Capacitors 0.015µF 100V

Polyester Film Capacitors 0.015µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - DMT1S15K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DMT1S15K-F
Capacitors - Film Capacitors DMT1S15K-F
CAP FILM 0.015UF 10% 100VDC RAD

CAP FILM 0.015UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DMT1S15K-F DMT1S15K-F-ND 2002-DMT1S15K-F DMT1S15K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Film Capacitors - 1572-1272-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers