Cornell Dubilier Film Capacitors - DPM6P68K-F DPM6P68K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777851-DPM6P68K-F Series: DPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR, Low ESL Termination: PC Pins Package: Radial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: DC Link, DC Filtering; High Frequency, Switching Capacitance: 0.68μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPM Categories: Capacitors Dimension: 1.260" L x 0.610" W (32.00mm x 15.50mm) Height - Seated (Maximum): 1.201" (30.50mm) Alternative Parts (Cross-Reference): BG274K0684K- -; MLR684K630; QXF2J684KRP7FX; QXF2J684KRPT; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777851-DPM6P68K-F Series: DPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR, Low ESL Termination: PC Pins Package: Radial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: DC Link, DC Filtering; High Frequency, Switching Capacitance: 0.68μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPM Categories: Capacitors Dimension: 1.260" L x 0.610" W (32.00mm x 15.50mm) Height - Seated (Maximum): 1.201" (30.50mm) Alternative Parts (Cross-Reference): BG274K0684K- -; MLR684K630; QXF2J684KRP7FX; QXF2J684KRPT; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPM6P68K-F - 777851-DPM6P68K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPM6P68K-F
777851-DPM6P68K-F
Film Capacitors - DPM6P68K-F 777851-DPM6P68K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777851-DPM6P68K-F Series: DPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR, Low ESL Termination: PC Pins Package: Radial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: DC Link, DC Filtering; High Frequency, Switching Capacitance: 0.68μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPM Categories: Capacitors Dimension: 1.260" L x 0.610" W (32.00mm x 15.50mm) Height - Seated (Maximum): 1.201" (30.50mm) Alternative Parts (Cross-Reference): BG274K0684K- -; MLR684K630; QXF2J684KRP7FX; QXF2J684KRPT; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777851-DPM6P68K-F
Series: DPM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Low ESR, Low ESL
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: DC Link, DC Filtering; High Frequency, Switching
Capacitance: 0.68μF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPM
Categories: Capacitors
Dimension: 1.260" L x 0.610" W (32.00mm x 15.50mm)
Height - Seated (Maximum): 1.201" (30.50mm)
Alternative Parts (Cross-Reference): BG274K0684K- -; MLR684K630; QXF2J684KRP7FX; QXF2J684KRPT;
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DPM6P68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPM6P68K-F
Capacitors - Film Capacitors DPM6P68K-F
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777851-DPM6P68K-F DPM6P68K-F
Product Name Film Capacitors - DPM6P68K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %)
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details