CAP FILM 0.1UF 10% 250VDC RADIAL
CAPACITOR POLYESTER FILM 0.1UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):200V; Humidity Rating:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DMT2P1K-F | 66K2134 |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.1Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Film / Foil PET |
| Capacitance Range | 0.1000 microF | 0.1000 microF |