Cornell Dubilier Film Capacitors DMT6D33K-F

Description
CAP FILM 3300PF 10% 630VDC RAD
Datasheet
Description
CAP FILM 3300PF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DMT6D33K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DMT6D33K-F
Film Capacitors DMT6D33K-F
CAP FILM 3300PF 10% 630VDC RAD

CAP FILM 3300PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 75M6551 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
75M6551
Capacitor Polyester Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 75M6551
CAPACITOR POLYESTER FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DMT6D33K-F 75M6551
Product Name Film Capacitors Capacitor Polyester Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Film / Foil PET
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details