Cornell Dubilier Capacitor Polypropylene Pp Film 0.039Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF8S39J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.039UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.039UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.039Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.039Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2263
Capacitor Polypropylene Pp Film 0.039Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2263
CAPACITOR POLYPROPYLENE PP FILM 0.039UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.039UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2263
Product Name Capacitor Polypropylene Pp Film 0.039Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers