Cornell Dubilier Film Paper Film Capacitors DMT1S1K-F

Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9mm Length: 13mm Thickness: 5.6mm Diameter: — Lead Spacing: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9mm Length: 13mm Thickness: 5.6mm Diameter: — Lead Spacing: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT1S1K-F is a radial-leaded polyester film capacitor with a capacitance of 0.01 µF and a rated voltage of 100 Vdc. It features a compact size of 5.6 mm thickness, 9.0 mm height, 13.0 mm length, and 10.0 mm lead spacing, with tinned copper-clad steel leads and an epoxy coating for moisture resistance. The capacitor operates from -55 °C to +125 °C, with a dissipation factor of 1% maximum at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ minimum. It supports a peak dV/dt of 4550 V/µs and meets RoHS compliance standards.

Datasheet Summary
Powered by GS/AI

The DMT1S1K-F is a radial-leaded polyester film capacitor with a capacitance of 0.01 µF and a rated voltage of 100 Vdc. It features a compact size of 5.6 mm thickness, 9.0 mm height, 13.0 mm length, and 10.0 mm lead spacing, with tinned copper-clad steel leads and an epoxy coating for moisture resistance. The capacitor operates from -55 °C to +125 °C, with a dissipation factor of 1% maximum at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ minimum. It supports a peak dV/dt of 4550 V/µs and meets RoHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DMT1S1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DMT1S1K-F
Film Paper Film Capacitors DMT1S1K-F
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9mm Length: 13mm Thickness: 5.6mm Diameter: — Lead Spacing: 10mm
  • For New Design: Yes
  • Capacitance: 10 nF
  • Voltage DC: 100V
  • Voltage AC: 65V
  • ESR: —
  • dV/dt: 4550
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 9mm
  • Length: 13mm
  • Thickness: 5.6mm
  • Diameter: —
  • Lead Spacing: 10mm
Supplier's Site Datasheet
Film Capacitors - 2002-DMT1S1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DMT1S1K-F
Film Capacitors 2002-DMT1S1K-F
Polyester Film Capacitors 0.01µF 100V

Polyester Film Capacitors 0.01µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-4056-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4056-ND
Film Capacitors 338-4056-ND
10000pF Film Capacitor 65V 100V Polyester, Metallized Radial

10000pF Film Capacitor 65V 100V Polyester, Metallized Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number DMT1S1K-F 2002-DMT1S1K-F 338-4056-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details