Cornell Dubilier Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier DPP6D33K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2410 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2410
Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2410
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2410
Product Name Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details