Cornell Dubilier Capacitor Polypropylene Pp Film 0.082Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF4S82J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.082Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2222 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.082Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2222
Capacitor Polypropylene Pp Film 0.082Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2222
CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2222
Product Name Capacitor Polypropylene Pp Film 0.082Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers