Cornell Dubilier Capacitor Polypropylene Pp Film 0.018Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier DPFF16S18J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.018Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.018Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier
66K2173
Capacitor Polypropylene Pp Film 0.018Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier 66K2173
CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.018UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2173
Product Name Capacitor Polypropylene Pp Film 0.018Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - 105MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers