Cornell Dubilier Capacitor Polypropylene Pp Film 0.012Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF6S12J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.012Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2241 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.012Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2241
Capacitor Polypropylene Pp Film 0.012Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2241
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2241
Product Name Capacitor Polypropylene Pp Film 0.012Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers