Cornell Dubilier Film Paper Film Capacitors DPP1P1K-F

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 17mm Length: 26mm Thickness: 10.4mm Diameter: — Lead Spacing: 20mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 17mm Length: 26mm Thickness: 10.4mm Diameter: — Lead Spacing: 20mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type DPP1P1K-F is a radial leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac at 60 Hz) with a capacitance of 0.1 µF and ±10% tolerance. It measures 10.4 mm in thickness, 17.0 mm in height, 26.0 mm in length, and has a lead spacing of 20.0 mm. The capacitor operates from -55 °C to +105 °C, with full rated voltage up to 85 °C, derating linearly to 50% at +105 °C. It features a maximum dissipation factor of 0.10% at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ minimum, and a pulse capability of 4200 V/µs. Dielectric strength is 200% of rated voltage for 1 minute. The component is non-inductively wound with low ESR and DF, suitable for high-frequency and pulse applications.

Datasheet Summary
Powered by GS/AI

Type DPP1P1K-F is a radial leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac at 60 Hz) with a capacitance of 0.1 µF and ±10% tolerance. It measures 10.4 mm in thickness, 17.0 mm in height, 26.0 mm in length, and has a lead spacing of 20.0 mm. The capacitor operates from -55 °C to +105 °C, with full rated voltage up to 85 °C, derating linearly to 50% at +105 °C. It features a maximum dissipation factor of 0.10% at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ minimum, and a pulse capability of 4200 V/µs. Dielectric strength is 200% of rated voltage for 1 minute. The component is non-inductively wound with low ESR and DF, suitable for high-frequency and pulse applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DPP1P1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DPP1P1K-F
Film Paper Film Capacitors DPP1P1K-F
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 17mm Length: 26mm Thickness: 10.4mm Diameter: — Lead Spacing: 20mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • ESR: —
  • dV/dt: —
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 17mm
  • Length: 26mm
  • Thickness: 10.4mm
  • Diameter: —
  • Lead Spacing: 20mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - DPP1P1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPP1P1K-F
Capacitors - Film Capacitors DPP1P1K-F
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number DPP1P1K-F DPP1P1K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details