Cornell Dubilier Film Capacitors DMT1P33K-F

Description
CAP FILM 0.33UF 10% 100VDC RAD
Datasheet
Description
CAP FILM 0.33UF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DMT1P33K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DMT1P33K-F
Film Capacitors DMT1P33K-F
CAP FILM 0.33UF 10% 100VDC RAD

CAP FILM 0.33UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2123 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2123
Capacitor Polyester Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2123
CAPACITOR POLYESTER FILM 0.33UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.33UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DMT1P33K-F 66K2123
Product Name Film Capacitors Capacitor Polyester Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Film / Foil PET
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details