Cornell Dubilier Capacitor Polypropylene Pp Film 0.18Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF6P18J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.18UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.18UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.18Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2238 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.18Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2238
Capacitor Polypropylene Pp Film 0.18Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2238
CAPACITOR POLYPROPYLENE PP FILM 0.18UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.18UF, 630V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2238
Product Name Capacitor Polypropylene Pp Film 0.18Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details