Cornell Dubilier Capacitor Polypropylene Pp Film 0.056Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF8S56J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.056UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.056UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.056Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.056Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2265
Capacitor Polypropylene Pp Film 0.056Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2265
CAPACITOR POLYPROPYLENE PP FILM 0.056UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.056UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2265
Product Name Capacitor Polypropylene Pp Film 0.056Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 125HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers