Cornell Dubilier Film Paper Film Capacitors DPP1S68K-F

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 16.5mm Length: 20mm Thickness: 9.5mm Diameter: — Lead Spacing: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 16.5mm Length: 20mm Thickness: 9.5mm Diameter: — Lead Spacing: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type DPP1S68K-F is a radial leaded polypropylene film/foil capacitor with a capacitance of 0.068 µF, rated for 100 Vdc (70 Vac, 60 Hz). It has a maximum body thickness of 9.5 mm, height of 16.5 mm, length of 20.0 mm, and lead spacing of 15.0 mm. The capacitor operates over a temperature range of -55 °C to +105 °C, with full rated voltage sustained up to 85 °C and derated linearly to 50% at 105 °C. It features a dissipation factor of 0.10% max at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ min, and a pulse capability of 1900 V/µs. Capacitance tolerance is ±10% standard.

Datasheet Summary
Powered by GS/AI

Type DPP1S68K-F is a radial leaded polypropylene film/foil capacitor with a capacitance of 0.068 µF, rated for 100 Vdc (70 Vac, 60 Hz). It has a maximum body thickness of 9.5 mm, height of 16.5 mm, length of 20.0 mm, and lead spacing of 15.0 mm. The capacitor operates over a temperature range of -55 °C to +105 °C, with full rated voltage sustained up to 85 °C and derated linearly to 50% at 105 °C. It features a dissipation factor of 0.10% max at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ min, and a pulse capability of 1900 V/µs. Capacitance tolerance is ±10% standard.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DPP1S68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DPP1S68K-F
Film Paper Film Capacitors DPP1S68K-F
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 16.5mm Length: 20mm Thickness: 9.5mm Diameter: — Lead Spacing: 15mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • ESR: —
  • dV/dt: —
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 16.5mm
  • Length: 20mm
  • Thickness: 9.5mm
  • Diameter: —
  • Lead Spacing: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - DPP1S68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPP1S68K-F
Capacitors - Film Capacitors DPP1S68K-F
CAP FILM 0.068UF 10% 100VDC RAD

CAP FILM 0.068UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number DPP1S68K-F DPP1S68K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details