Cornell Dubilier Capacitor Polypropylene Pp Film, 1800Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF16D18J-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 1800PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:1800pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 1800PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:1800pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1800Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2162 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1800Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2162
Capacitor Polypropylene Pp Film, 1800Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2162
CAPACITOR POLYPROPYLENE PP FILM, 1800PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:1800pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1800PF, 1600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:1800pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2162
Product Name Capacitor Polypropylene Pp Film, 1800Pf, 1600V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details