Cornell Dubilier Film Capacitor, 0.01Uf, 400V, Radial 10%; Dielectric Type Cornell Dubilier DMT4P1K-F

Description
FILM CAPACITOR, 0.01UF, 400V, RADIAL 10%; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.01UF, 400V, RADIAL 10%; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.01Uf, 400V, Radial 10%; Dielectric Type Cornell Dubilier - 66K2140 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 400V, Radial 10%; Dielectric Type Cornell Dubilier
66K2140
Film Capacitor, 0.01Uf, 400V, Radial 10%; Dielectric Type Cornell Dubilier 66K2140
FILM CAPACITOR, 0.01UF, 400V, RADIAL 10%; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 400V, RADIAL 10%; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Film Capacitors - DMT4P1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DMT4P1K-F
Film Capacitors DMT4P1K-F
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2140 DMT4P1K-F
Product Name Film Capacitor, 0.01Uf, 400V, Radial 10%; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Film / Foil PET Polyester; Polyester, Metallized
Capacitance Range 0.0100 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers