Cornell Dubilier Film Capacitors DPP2S22K-F

Description
CAP FILM 0.022UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.022UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPP2S22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPP2S22K-F
Film Capacitors DPP2S22K-F
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2395
Capacitor Polypropylene Pp Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2395
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):60V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 250V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):60V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPP2S22K-F 66K2395
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details