Cornell Dubilier Capacitor Polypropylene Pp Film 0.01Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier DPP4S1K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.01Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2401 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2401
Capacitor Polypropylene Pp Film 0.01Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2401
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2401
Product Name Capacitor Polypropylene Pp Film 0.01Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details