Cornell Dubilier Capacitor Polypropylene Pp Film 0.022Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF8S22J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.022Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2260 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2260
Capacitor Polypropylene Pp Film 0.022Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2260
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 800V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2260
Product Name Capacitor Polypropylene Pp Film 0.022Uf, 800V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 105MWR152KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details