Cornell Dubilier Film Capacitors DPP4S33K-F

Description
CAP FILM 0.033UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.033UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPP4S33K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPP4S33K-F
Film Capacitors DPP4S33K-F
CAP FILM 0.033UF 10% 400VDC RAD

CAP FILM 0.033UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2404
Capacitor Polypropylene Pp Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2404
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPP4S33K-F 66K2404
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details