Cornell Dubilier Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier DMT1S22J-F

Description
CAPACITOR POLYESTER FILM 0.022UF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 0.022UF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier - 61J4134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
61J4134
Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier 61J4134
CAPACITOR POLYESTER FILM 0.022UF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.022UF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61J4134
Product Name Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details