Cornell Dubilier Film Paper Film Capacitors DPP1S47K-F

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 15.5mm Length: 19.5mm Thickness: 8.5mm Diameter: — Lead Spacing: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 15.5mm Length: 19.5mm Thickness: 8.5mm Diameter: — Lead Spacing: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPP1S47K-F is a radial leaded polypropylene film capacitor with a capacitance of 0.047 µF and a rated voltage of 100 Vdc (70 Vac, 60 Hz). It features a maximum height of 15.5 mm, a maximum length of 19.5 mm, a maximum thickness of 8.5 mm, and a lead spacing of 15.0 mm. The capacitor has a capacitance tolerance of ±10%, operates from −55 °C to +105 °C, and meets a dissipation factor of 0.10% maximum at 25 °C and 1 kHz. It is non-inductively wound for high-frequency and pulse applications with an insulation resistance of at least 100,000 MΩ. The dielectric strength is rated at 200% of rated voltage for 1 minute, and it passes a 1000-hour life test at 85 °C and 125% rated voltage.

Datasheet Summary
Powered by GS/AI

The DPP1S47K-F is a radial leaded polypropylene film capacitor with a capacitance of 0.047 µF and a rated voltage of 100 Vdc (70 Vac, 60 Hz). It features a maximum height of 15.5 mm, a maximum length of 19.5 mm, a maximum thickness of 8.5 mm, and a lead spacing of 15.0 mm. The capacitor has a capacitance tolerance of ±10%, operates from −55 °C to +105 °C, and meets a dissipation factor of 0.10% maximum at 25 °C and 1 kHz. It is non-inductively wound for high-frequency and pulse applications with an insulation resistance of at least 100,000 MΩ. The dielectric strength is rated at 200% of rated voltage for 1 minute, and it passes a 1000-hour life test at 85 °C and 125% rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DPP1S47K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DPP1S47K-F
Film Paper Film Capacitors DPP1S47K-F
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: — Height: 15.5mm Length: 19.5mm Thickness: 8.5mm Diameter: — Lead Spacing: 15mm
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • ESR: —
  • dV/dt: —
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 15.5mm
  • Length: 19.5mm
  • Thickness: 8.5mm
  • Diameter: —
  • Lead Spacing: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - DPP1S47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPP1S47K-F
Capacitors - Film Capacitors DPP1S47K-F
CAP FILM 0.047UF 10% 100VDC RAD

CAP FILM 0.047UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number DPP1S47K-F DPP1S47K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-102MWR152KB - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details