Cornell Dubilier Capacitor Polypropylene Pp Film Radial 5%; Dielectric Type Cornell Dubilier DPMF8P12-1J

Description
CAPACITOR POLYPROPYLENE PP FILM RADIAL 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM RADIAL 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film Radial 5%; Dielectric Type Cornell Dubilier - 01J1426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film Radial 5%; Dielectric Type Cornell Dubilier
01J1426
Capacitor Polypropylene Pp Film Radial 5%; Dielectric Type Cornell Dubilier 01J1426
CAPACITOR POLYPROPYLENE PP FILM RADIAL 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM RADIAL 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01J1426
Product Name Capacitor Polypropylene Pp Film Radial 5%; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details