Cornell Dubilier Capacitor Polypropylene Pp Film, 5600Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF12D56J-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 5600Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2148 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 5600Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2148
Capacitor Polypropylene Pp Film, 5600Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2148
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1200V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:5600pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2148
Product Name Capacitor Polypropylene Pp Film, 5600Pf, 1200V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details