Cornell Dubilier Capacitor Polypropylene Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF4P33J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2208
Capacitor Polypropylene Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2208
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2208
Product Name Capacitor Polypropylene Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details