Cornell Dubilier Capacitor Polypropylene Pp Film 0.47Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF2P47J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.47Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2185
Capacitor Polypropylene Pp Film 0.47Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2185
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2185
Product Name Capacitor Polypropylene Pp Film 0.47Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers